Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.73kHz 85dB @ 5V, 10cm Through Hole PC Pins
buzzer, 9 mm, 4.8 mm deep, M, 5 V, 85 dB
buzzer, 9 mm, 4.8 mm deep, M, 5 V, 85 dB
buzzer, 9 mm, 4.8 mm deep, M, 5 V, 85 dB
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 102-CMT-9648-85T-ND | 2596275 |
| Product Name | Alarms, Buzzers, and Sirens | Piezo Buzzers |
| Shape | Round | |
| Terminations | PCPins | |
| Mounting | Through Hole | |
| Frequency | 2730 Hz | |
| Sound Pressure Level | 85 dB | 92 dB |