Same Sky Alarms, Buzzers, and Sirens CMT-7525-80-SMT-TR

Description
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.73kHz 80dB @ 3.6V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.73kHz 80dB @ 3.6V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-CMT-7525-80-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-CMT-7525-80-SMT-TR-ND
Alarms, Buzzers, and Sirens 102-CMT-7525-80-SMT-TR-ND
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.73kHz 80dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.73kHz 80dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 102-CMT-7525-80-SMT-CT-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-CMT-7525-80-SMT-CT-ND
Alarms, Buzzers, and Sirens 102-CMT-7525-80-SMT-CT-ND
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.73kHz 80dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.73kHz 80dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 102-CMT-7525-80-SMT-DKR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-CMT-7525-80-SMT-DKR-ND
Alarms, Buzzers, and Sirens 102-CMT-7525-80-SMT-DKR-ND
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.73kHz 80dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.73kHz 80dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Piezo Buzzers - 2596258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596258
Piezo Buzzers 2596258
Same Sky CMT-7525-80-SMT-TR

Same Sky CMT-7525-80-SMT-TR

Supplier's Site
Piezo Buzzers - 2596257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596257
Piezo Buzzers 2596257
Same Sky CMT-7525-80-SMT-TR

Same Sky CMT-7525-80-SMT-TR

Supplier's Site
Piezo Buzzers - 2596258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596258P
Piezo Buzzers 2596258P
Same Sky CMT-7525-80-SMT-TR

Same Sky CMT-7525-80-SMT-TR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 102-CMT-7525-80-SMT-TR-ND 2596258
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers
Terminations Solder Tabs
Mounting Surface
Frequency 2730 Hz
Sound Pressure Level 80 dB 80 dB
Voltage 2.5 to 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 7732952 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 23.3 mm (0.9173 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details