Buzzers Transducer, Externally Driven Magnetic 3V 90mA 4kHz 70dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3V 90mA 4kHz 70dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3V 90mA 4kHz 70dB @ 3V, 10cm Surface Mount Solder Pads
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 2596252P | 102-3742-2-ND |
| Product Name | Piezo Buzzers | Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |
| RoHS Compliant | Yes | |
| Tone | Noncontinuous | Noncontinuous |
| Sound Pressure Level | 70 dB | 70 dB |
| Voltage | 4 volts | 2 to 4 volts |