16MMX12MM DEEP, MAG, 12V, 2048HZ
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2223-CMT-1612-1290T-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| RoHS Compliant | Yes |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Through Hole |
| Frequency | 2048 Hz |