10MM, MAGNETIC, 3.6V, SMT
BUZZER MAGN 3.6V 10X8.5MM SMD
10MM, MAGNETIC, 3.6V, SMT
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2223-CMT-1085-85-SMT-TRCT-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| RoHS Compliant | Yes |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2730 Hz |