Same Sky Speakers CMS-4028-54E

Description
40.5MM SQUARE, 5W, 4, 140HZ
Request a Quote Datasheet
Description
40.5MM SQUARE, 5W, 4, 140HZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-4028-54E-ND - DigiKey
Thief River Falls, MN, United States
40.5MM SQUARE, 5W, 4, 140HZ

40.5MM SQUARE, 5W, 4, 140HZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-4028-54E-ND
Product Name Speakers
Resonance Frequency 140 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details