Same Sky Speakers CMS-4024-58E

Description
SPEAKER, 40.2 X 24MM DEEP
Request a Quote Datasheet
Description
SPEAKER, 40.2 X 24MM DEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-4024-58E-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 40.2 X 24MM DEEP

SPEAKER, 40.2 X 24MM DEEP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-4024-58E-ND
Product Name Speakers
Resonance Frequency 130 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 9.65 inch (245 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details