Same Sky Speakers CMS-4021H-34E

Description
SPEAKER, 40 X 21MM DEEP, PEN
Request a Quote Datasheet
Description
SPEAKER, 40 X 21MM DEEP, PEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-4021H-34E-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 40 X 21MM DEEP, PEN

SPEAKER, 40 X 21MM DEEP, PEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-4021H-34E-ND
Product Name Speakers
Resonance Frequency 220 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details
Speakers - TC5FB00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 235 Hz
View Details