Same Sky Speakers CMS-36205-28SP

Description
SPEAKER, 36.2 X 20.5MM OVAL, 5.4
Request a Quote Datasheet
Description
SPEAKER, 36.2 X 20.5MM OVAL, 5.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-36205-28SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 36.2 X 20.5MM OVAL, 5.4

SPEAKER, 36.2 X 20.5MM OVAL, 5.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-36205-28SP-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details