Same Sky Speakers CMS-2341-06S-TR

Description
SPEAKER, 23 X 4.1MM DEEP, PEI, N
Request a Quote Datasheet
Description
SPEAKER, 23 X 4.1MM DEEP, PEI, N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-2341-06S-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 23 X 4.1MM DEEP, PEI, N

SPEAKER, 23 X 4.1MM DEEP, PEI, N

Buy Now Datasheet
Speakers - 2223-CMS-2341-06S-TRCT-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 23 X 4.1MM DEEP, PEI, N

SPEAKER, 23 X 4.1MM DEEP, PEI, N

Buy Now Datasheet
Speakers - 2223-CMS-2341-06S-TR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 23 X 4.1MM DEEP, PEI, N

SPEAKER, 23 X 4.1MM DEEP, PEI, N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-2341-06S-TRDKR-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
Speakers - 2603-CS45-05D13-24-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 130 Hz
View Details