Same Sky Speakers CMS-20143-158S

Description
SPEAKER, 20 X 14MM RECTANGLE, 3.
Request a Quote Datasheet
Description
SPEAKER, 20 X 14MM RECTANGLE, 3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-20143-158S-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 20 X 14MM RECTANGLE, 3.

SPEAKER, 20 X 14MM RECTANGLE, 3.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-20143-158S-ND
Product Name Speakers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details