Same Sky Speakers CMS-1849-24SP

Description
SPEAKER, 18 MM, 4.9 MM DEEP, PU+
Request a Quote Datasheet
Description
SPEAKER, 18 MM, 4.9 MM DEEP, PU+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-1849-24SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 18 MM, 4.9 MM DEEP, PU+

SPEAKER, 18 MM, 4.9 MM DEEP, PU+

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-1849-24SP-ND
Product Name Speakers
Resonance Frequency 530 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details