Same Sky Speakers CMS-18138A-SP

Description
8 Ohms Low Profile Speaker 800mW 300Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms Low Profile Speaker 800mW 300Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4339-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4339-ND
Speakers 102-4339-ND
8 Ohms Low Profile Speaker 800mW 300Hz ~ 10kHz Top Rectangular

8 Ohms Low Profile Speaker 800mW 300Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4339-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
Magnetically Shielded 8
Specs
SPL 114 dB
Nominal Power 100 watts
Sensitivity 87 dB
View Details
 - DELTA 15 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 2000 watts
Impedance 8 ohms
Sensitivity 98 dB
View Details