Same Sky Speakers CMS-160925-18SP-X8

Description
SPEAKER, 16 X 9 MM, 2.5 MM DEEP,
Request a Quote Datasheet
Description
SPEAKER, 16 X 9 MM, 2.5 MM DEEP,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-160925-18SP-X8-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 16 X 9 MM, 2.5 MM DEEP,

SPEAKER, 16 X 9 MM, 2.5 MM DEEP,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-160925-18SP-X8-ND
Product Name Speakers
Resonance Frequency 950 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - OC12WF-4A - MISCO
Specs
Nominal Power 100 watts
Impedance 4 ohms
Sensitivity 91 dB
View Details