Same Sky Speakers CMS-160925-078L100A

Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-160925-078L100A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-160925-078L100A-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details