Same Sky Speakers CMS-160918-30-SP

Description
8 Ohms General Purpose Speaker 700mW 400Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 400Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4058-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4058-ND
Speakers 102-4058-ND
8 Ohms General Purpose Speaker 700mW 400Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 400Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4058-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker - FBF57-4P - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.5000 watts
Maximum Power 0.5000 watts
View Details
Home Audio, Subwoofer - ASW 250 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 100 watts
Frequency Response 28 to 150 Hz
Size 14.06 inch (357 mm)
View Details