Same Sky Speakers CMS-151135-18S-X8

Description
SPEAKER, 15 X 11 MM, 3.5 MM DEEP
Request a Quote Datasheet
Description
SPEAKER, 15 X 11 MM, 3.5 MM DEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-151135-18S-X8-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 15 X 11 MM, 3.5 MM DEEP

SPEAKER, 15 X 11 MM, 3.5 MM DEEP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-151135-18S-X8-ND
Product Name Speakers
Resonance Frequency 950 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710873 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details