Same Sky Speakers CMS-151135-076L100B

Description
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-151135-076L100B-ND - DigiKey
Thief River Falls, MN, United States
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-151135-076L100B-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details