Same Sky Speakers CMR-15062S-67

Description
32 Ohms Receiver Speaker 20mW 300Hz ~ 7kHz Top Rectangular
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 20mW 300Hz ~ 7kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CMR-15062S-67-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms Receiver Speaker 20mW 300Hz ~ 7kHz Top Rectangular

32 Ohms Receiver Speaker 20mW 300Hz ~ 7kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number CMR-15062S-67-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 7.37 inch (187 mm)
View Details
Oval Speakers - CES250V048BA08PCN900UR - Challenge Electronics
Specs
SPL 82 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details