Same Sky Microphones CMM-3526D-261-I2S-TR

Description
100Hz ~ 10kHz Digital, I²S Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±1dB) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Digital, I²S Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±1dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2223-CMM-3526D-261-I2S-TR-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Digital, I²S Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±1dB) Solder Pads

100Hz ~ 10kHz Digital, I²S Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-26dB ±1dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - CMM-3526D-261-I2S-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
CMM-3526D-261-I2S-TR
Audio Products - Microphones CMM-3526D-261-I2S-TR
MIC MEMS DIGITAL I2S OMNI -26DB

MIC MEMS DIGITAL I2S OMNI -26DB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number 2223-CMM-3526D-261-I2S-TR-ND CMM-3526D-261-I2S-TR
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details