Same Sky Alarms, Buzzers, and Sirens CMI-9605IC-0380T

Description
Buzzers Indicator, Internally Driven Magnetic 3V 30mA 2.7kHz 80dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 3V 30mA 2.7kHz 80dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2223-CMI-9605IC-0380T-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2223-CMI-9605IC-0380T-ND
Alarms, Buzzers, and Sirens 2223-CMI-9605IC-0380T-ND
Buzzers Indicator, Internally Driven Magnetic 3V 30mA 2.7kHz 80dB @ 3V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 3V 30mA 2.7kHz 80dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2223-CMI-9605IC-0380T-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 7541977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 10 mm (0.3937 inch)
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details