Same Sky Alarms, Buzzers, and Sirens CMI-9605-1280T

Description
Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.7kHz 80dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.7kHz 80dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-CMI-9605-1280T-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-CMI-9605-1280T-ND
Alarms, Buzzers, and Sirens 102-CMI-9605-1280T-ND
Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.7kHz 80dB @ 12V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.7kHz 80dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet
Piezo Buzzers - 2596208P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596208P
Piezo Buzzers 2596208P
buzzer, 9.6 mm x 5 mm deep, M, 12 VDC, 8

buzzer, 9.6 mm x 5 mm deep, M, 12 VDC, 8

Supplier's Site
Piezo Buzzers - 2596208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596208
Piezo Buzzers 2596208
buzzer, 9.6 mm x 5 mm deep, M, 12 VDC, 8

buzzer, 9.6 mm x 5 mm deep, M, 12 VDC, 8

Supplier's Site
Piezo Buzzers - 2596207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596207
Piezo Buzzers 2596207
buzzer, 9.6 mm x 5 mm deep, M, 12 VDC, 8

buzzer, 9.6 mm x 5 mm deep, M, 12 VDC, 8

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 102-CMI-9605-1280T-ND 2596208P
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers
Shape Round
Terminations PCPins
Mounting Through Hole
Frequency 2700 Hz
Sound Pressure Level 80 dB 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 23.3 mm (0.9173 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details