Same Sky Alarms, Buzzers, and Sirens CMI-1265-88-SMT-TR

Description
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-CMI-1265-88-SMT-CT-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-CMI-1265-88-SMT-CT-ND
Alarms, Buzzers, and Sirens 102-CMI-1265-88-SMT-CT-ND
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads

Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 102-CMI-1265-88-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-CMI-1265-88-SMT-TR-ND
Alarms, Buzzers, and Sirens 102-CMI-1265-88-SMT-TR-ND
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads

Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 102-CMI-1265-88-SMT-DKR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-CMI-1265-88-SMT-DKR-ND
Alarms, Buzzers, and Sirens 102-CMI-1265-88-SMT-DKR-ND
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads

Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Piezo Buzzers - 2596192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596192
Piezo Buzzers 2596192
buzzer, 12.8 mm x 12.8 mm x 6.5 mm deep,

buzzer, 12.8 mm x 12.8 mm x 6.5 mm deep,

Supplier's Site
Piezo Buzzers - 2596191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596191
Piezo Buzzers 2596191
buzzer, 12.8 mm x 12.8 mm x 6.5 mm deep,

buzzer, 12.8 mm x 12.8 mm x 6.5 mm deep,

Supplier's Site
Piezo Buzzers - 2596192P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596192P
Piezo Buzzers 2596192P
buzzer, 12.8 mm x 12.8 mm x 6.5 mm deep,

buzzer, 12.8 mm x 12.8 mm x 6.5 mm deep,

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 102-CMI-1265-88-SMT-CT-ND 2596192
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers
Terminations Solder Tabs
Mounting Surface
Frequency 2400 Hz
Sound Pressure Level 88 dB 88 dB
Voltage 4 to 7 volts 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7716910P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details