Same Sky Microphones CMEJ-4618-32-L045

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser Omnidirectional (-32dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser Omnidirectional (-32dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-6537-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-6537-ND
Microphones 102-6537-ND
100Hz ~ 10kHz Analog Microphone Electret Condenser Omnidirectional (-32dB ±3dB @ 94dB SPL) Wire Leads

100Hz ~ 10kHz Analog Microphone Electret Condenser Omnidirectional (-32dB ±3dB @ 94dB SPL) Wire Leads

Buy Now Datasheet
Audio Products - Microphones CMEJ-4618-32-L045
MIC COND ANLG OMNI -32DB 0.181D

MIC COND ANLG OMNI -32DB 0.181D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-6537-ND CMEJ-4618-32-L045
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details