Same Sky Microphones CMC-9745-L100

Description
100Hz ~ 12kHz Analog Microphone Electret Condenser 1.5V ~ 9V Unidirectional (-37dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet
Description
100Hz ~ 12kHz Analog Microphone Electret Condenser 1.5V ~ 9V Unidirectional (-37dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-4643-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-4643-ND
Microphones 102-4643-ND
100Hz ~ 12kHz Analog Microphone Electret Condenser 1.5V ~ 9V Unidirectional (-37dB ±3dB @ 94dB SPL) Wire Leads

100Hz ~ 12kHz Analog Microphone Electret Condenser 1.5V ~ 9V Unidirectional (-37dB ±3dB @ 94dB SPL) Wire Leads

Buy Now Datasheet
Audio Products - Microphones CMC-9745-L100
MIC COND ANLG UNI -37DB 0.382D

MIC COND ANLG UNI -37DB 0.382D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-4643-ND CMC-9745-L100
Product Name Microphones Audio Products - Microphones
Directivity Directional; Other; Unidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Condenser Instrument Microphone - UEM81C Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers