Same Sky Microphones CMC-6013-38L100

Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet
Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-5624-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-5624-ND
Microphones 102-5624-ND
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads

100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) Wire Leads

Buy Now Datasheet
Audio Products - Microphones CMC-6013-38L100
MICROPHONE COND ANALOG OMNI

MICROPHONE COND ANALOG OMNI

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-5624-ND CMC-6013-38L100
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details