Same Sky Microphones CMC-4015-40P

Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-40dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet
Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-40dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-4088-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-4088-ND
Microphones 102-4088-ND
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-40dB ±3dB @ 94dB SPL) PC Pins

100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-40dB ±3dB @ 94dB SPL) PC Pins

Buy Now Datasheet
Audio Products - Microphones - CMC-4015-40P - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
CMC-4015-40P
Audio Products - Microphones CMC-4015-40P
MIC COND ANLG OMNI -40DB 0.157D

MIC COND ANLG OMNI -40DB 0.157D

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-4088-ND CMC-4015-40P
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details