Same Sky Speakers CLS0401MAE

Description
4 Ohms Low Profile Speaker 1W 500Hz ~ 7kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Low Profile Speaker 1W 500Hz ~ 7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5621-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5621-ND
Speakers 102-5621-ND
4 Ohms Low Profile Speaker 1W 500Hz ~ 7kHz Top Round

4 Ohms Low Profile Speaker 1W 500Hz ~ 7kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-5621-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - SVP-X215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 500 watts
Maximum Power 1000 watts
View Details