Same Sky Speakers CLF0251MP

Description
8 Ohms Low Profile Speaker 100mW 650Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Low Profile Speaker 100mW 650Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1544-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1544-ND
Speakers 102-1544-ND
8 Ohms Low Profile Speaker 100mW 650Hz ~ 5kHz Top Round

8 Ohms Low Profile Speaker 100mW 650Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1544-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details