FAN AXIAL 172X51.5MM 24VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A751BF-235-533-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 253 SCFM (430 m³/hr) |
| Maximum Static Pressure | 0.6500 in H2O (1.21 Torr) |
| Maximum Sound Level | 53.3 dbA |
| Nominal Voltage | 24 volts |