Fan Tubeaxial 12VDC Square - 120mm L x 120mm H omniCOOL™ Magnetic Sleeve 116.0 CFM (3.25m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-A238V-126-440-11-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 116 SCFM (197 m³/hr) |
| Maximum Static Pressure | 0.2600 in H2O (0.4858 Torr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 12 volts |