Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Sleeve 123.9 CFM (3.47m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A238S-232-480-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 124 SCFM (211 m³/hr) |
| Maximum Static Pressure | 0.3400 in H2O (0.6352 Torr) |
| Maximum Sound Level | 48 dbA |
| Nominal Voltage | 24 volts |