DC AXIAL FAN, 120 MM SQUARE, 38
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A238BJ-226-469-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 118 SCFM (200 m³/hr) |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) |
| Maximum Sound Level | 46.9 dbA |
| Nominal Voltage | 24 volts |