Same Sky DC Brushless Fans (BLDC) CFM-A238BF-480-691

Description
DC AXIAL FAN, 120 MM SQUARE, 38
Request a Quote Datasheet
Description
DC AXIAL FAN, 120 MM SQUARE, 38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 2223-CFM-A238BF-480-691-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
2223-CFM-A238BF-480-691-ND
DC Brushless Fans (BLDC) 2223-CFM-A238BF-480-691-ND
DC AXIAL FAN, 120 MM SQUARE, 38

DC AXIAL FAN, 120 MM SQUARE, 38

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 2223-CFM-A238BF-480-691-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 268 SCFM (456 m³/hr)
Maximum Static Pressure 2.45 in H2O (4.58 Torr)
Maximum Sound Level 69.1 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details
Axial Fan - 149ZG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 14.2 SCFM (24.14 m³/hr)
Maximum Static Pressure 0.8500 in H2O (1.59 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details