FAN AXIAL 120X38MM 24VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A238BF-270-651-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 230 SCFM (391 m³/hr) |
| Maximum Static Pressure | 1.65 in H2O (3.08 Torr) |
| Maximum Sound Level | 65.1 dbA |
| Nominal Voltage | 24 volts |