FAN AXIAL 120X38MM 12VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A238BF-165-635-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 214 SCFM (363 m³/hr) |
| Maximum Static Pressure | 1.43 in H2O (2.67 Torr) |
| Maximum Sound Level | 63.5 dbA |
| Nominal Voltage | 12 volts |