FAN AXIAL 120X37.5MM 24VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A238B-238-529-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 147 SCFM (250 m³/hr) |
| Maximum Static Pressure | 0.4800 in H2O (0.8968 Torr) |
| Maximum Sound Level | 53 dbA |
| Nominal Voltage | 24 volts |