Fan Tubeaxial 24VDC Square - 120mm L x 120mm H omniCOOL™ Magnetic Sleeve 75.0 CFM (2.10m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-A225V-222-340-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 75 SCFM (127 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) |
| Maximum Sound Level | 34 dbA |
| Nominal Voltage | 24 volts |