Fan Tubeaxial 12VDC Square - 120mm L x 120mm H omniCOOL™ Magnetic Sleeve 52.2 CFM (1.46m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A225C-115-287-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 52.2 SCFM (88.73 m³/hr) |
| Maximum Static Pressure | 0.0600 in H2O (0.1121 Torr) |
| Maximum Sound Level | 24.8 dbA |
| Nominal Voltage | 12 volts |