Same Sky DC Brushless Fans (BLDC) CFM-A225BF-458-621-20

Description
DC AXIAL FAN, 120 MM SQUARE, 25
Request a Quote Datasheet
Description
DC AXIAL FAN, 120 MM SQUARE, 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 2223-CFM-A225BF-458-621-20-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
2223-CFM-A225BF-458-621-20-ND
DC Brushless Fans (BLDC) 2223-CFM-A225BF-458-621-20-ND
DC AXIAL FAN, 120 MM SQUARE, 25

DC AXIAL FAN, 120 MM SQUARE, 25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 2223-CFM-A225BF-458-621-20-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 184 SCFM (312 m³/hr)
Maximum Static Pressure 1.24 in H2O (2.32 Torr)
Maximum Sound Level 62.1 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
6026-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details
Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.20 - Filter Fan - 7F2090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details