DC AXIAL FAN, 120 MM SQUARE, 25
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A225BF-453-604-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 171 SCFM (291 m³/hr) |
| Maximum Static Pressure | 1.16 in H2O (2.17 Torr) |
| Maximum Sound Level | 60.4 dbA |
| Nominal Voltage | 48 volts |