Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 128.0 CFM (3.58m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A225BF-240-516-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 128 SCFM (218 m³/hr) |
| Maximum Static Pressure | 0.4700 in H2O (0.8781 Torr) |
| Maximum Sound Level | 51.7 dbA |
| Nominal Voltage | 24 volts |