Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 201.0 CFM (5.63m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A225BF-163-615-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 201 SCFM (342 m³/hr) |
| Maximum Static Pressure | 1.16 in H2O (2.17 Torr) |
| Maximum Sound Level | 61.5 dbA |
| Nominal Voltage | 12 volts |