Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 87.4 CFM (2.45m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A225B-125-398-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 87.4 SCFM (149 m³/hr) |
| Maximum Static Pressure | 0.1300 in H2O (0.2429 Torr) |
| Maximum Sound Level | 42.7 dbA |
| Nominal Voltage | 12 volts |