FAN AXIAL 120X25.4MM 12VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A225B-115-287-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 52.2 SCFM (88.73 m³/hr) |
| Maximum Static Pressure | 0.0600 in H2O (0.1121 Torr) |
| Maximum Sound Level | 24.8 dbA |
| Nominal Voltage | 12 volts |