Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sleeve 92.0 CFM (2.58m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-9238S-148-523-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 92 SCFM (156 m³/hr) |
| Maximum Static Pressure | 0.6300 in H2O (1.18 Torr) |
| Maximum Sound Level | 52.3 dbA |
| Nominal Voltage | 12 volts |