DC AXIAL FAN, 92 MM SQUARE, 38 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-9238BF68-165-535-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 88.3 SCFM (150 m³/hr) |
| Maximum Static Pressure | 1.04 in H2O (1.94 Torr) |
| Maximum Sound Level | 53.5 dbA |
| Nominal Voltage | 12 volts |