Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 57.5 CFM (1.61m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-9238B-130-410-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 57.5 SCFM (97.73 m³/hr) |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) |
| Maximum Sound Level | 41.1 dbA |
| Nominal Voltage | 12 volts |