Fan Tubeaxial 24VDC Square - 92.2mm L x 92.2mm H Sleeve 61.7 CFM (1.73m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-9232S-230-398-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 61.7 SCFM (105 m³/hr) |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) |
| Maximum Sound Level | 39.9 dbA |
| Nominal Voltage | 24 volts |