Fan Tubeaxial 24VDC Square - 92.2mm L x 92.2mm H Ball 82.2 CFM (2.30m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-9232B-240-461-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 82.2 SCFM (140 m³/hr) |
| Maximum Static Pressure | 0.4000 in H2O (0.7473 Torr) |
| Maximum Sound Level | 46.2 dbA |
| Nominal Voltage | 24 volts |